Keystone Electronics Corp. Terminals - Turret Connectors 1582-2

Description
TERM TURRET HOLLOW L=8.33MM TIN
Request a Quote Datasheet
Description
TERM TURRET HOLLOW L=8.33MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1582-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1582-2-ND
Terminals - Turret Connectors 36-1582-2-ND
TERM TURRET HOLLOW L=8.33MM TIN

TERM TURRET HOLLOW L=8.33MM TIN

Buy Now Datasheet
Terminal; 0.055 in.; 0.156 in.; Bright Electro-Tin - 70181449 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 0.055 in.; 0.156 in.; Bright Electro-Tin
70181449
Terminal; 0.055 in.; 0.156 in.; Bright Electro-Tin 70181449
Terminal with Bright Electro-Tin Plated Bright tin plated for extended shelf life and excellent solderability Free cutting brass body material.

Terminal with Bright Electro-Tin Plated

  • Bright tin plated for extended shelf life and excellent solderability
    Free cutting brass body material.
Supplier's Site
Terminal, Turret, 0.079In, Thd; Insulation Keystone - 96B8219 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 0.079In, Thd; Insulation Keystone
96B8219
Terminal, Turret, 0.079In, Thd; Insulation Keystone 96B8219
TERMINAL, TURRET, 0.079IN, THD; Insulation:Non Insulated; Mounting Hole Dia:1.98mm; Terminal Plating:Tin; Overall Length:11.1mm; Length - Below Flange:2.7mm; Board Thickness:0.062"; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 0.079IN, THD; Insulation:Non Insulated; Mounting Hole Dia:1.98mm; Terminal Plating:Tin; Overall Length:11.1mm; Length - Below Flange:2.7mm; Board Thickness:0.062"; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36-1582-2-ND 70181449 96B8219
Product Name Terminals - Turret Connectors Terminal; 0.055 in.; 0.156 in.; Bright Electro-Tin Terminal, Turret, 0.079In, Thd; Insulation Keystone
Terminal Type Single End, Hollow Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details