Keystone Electronics Corp.Male .205" Quick Fit Terminal4909
Description
Part Number: 4909
Current Rating: 20 Amps
Finish/Plating: Matte Tin
Material: Brass
Mounting: THM
Mounting Hole: 0.052
Orientation: Horizontal
Tab Size: .205 [5.2] x .032 [.81]
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
Keystone Electronics Corp.
DigiKey
Done
Request a Quote
Email Supplier
Description
Part Number: 4909
Current Rating: 20 Amps
Finish/Plating: Matte Tin
Material: Brass
Mounting: THM
Mounting Hole: 0.052
Orientation: Horizontal
Tab Size: .205 [5.2] x .032 [.81]
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 4909 is a male Quick-Fit terminal made of brass with tin plating, designed for through-hole mounting with a 0.052 inch (1.3 mm) diameter mounting hole and a 0.205 inch (5.2 mm) tab. It complies with UL310 and NEMA2-1982-(1988) standards and is recognized under UL File Number E201546. The terminal features a 0.032 inch (0.81 mm) material thickness and is rated for use per National Electrical Manufacturers Association specification 1267.
Datasheet Summary Powered by GS/AI
The 4909 is a male Quick-Fit terminal made of brass with tin plating, designed for through-hole mounting with a 0.052 inch (1.3 mm) diameter mounting hole and a 0.205 inch (5.2 mm) tab. It complies with UL310 and NEMA2-1982-(1988) standards and is recognized under UL File Number E201546. The terminal features a 0.032 inch (0.81 mm) material thickness and is rated for use per National Electrical Manufacturers Association specification 1267.