Keystone Electronics Corp. #6 Stud Lockwasher Solder Lug 7315

Description
Part Number: 7315 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Description
Part Number: 7315 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7315 is a solder terminal lug for a #6 stud, made of .016 in (.41 mm) brass with tin plating, featuring a hole diameter of .140 in (3.6 mm) and a height of .171 in (4.3 mm).

Datasheet Summary
Powered by GS/AI

7315 is a solder terminal lug for a #6 stud, made of .016 in (.41 mm) brass with tin plating, featuring a hole diameter of .140 in (3.6 mm) and a height of .171 in (4.3 mm).

Suppliers

Company
Product
Description
Supplier Links
#6 Stud Lockwasher Solder Lug - 7315 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#6 Stud Lockwasher Solder Lug
7315
#6 Stud Lockwasher Solder Lug 7315
Part Number: 7315 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass

Part Number: 7315

  • Finish/Plating: Matte Tin
  • Hole Size: #6, M3.5
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7315-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7315-ND
Terminals - Solder Lug Connectors 36-7315-ND
CONN TERM LUG LOCKWASHR #6 ANGLE

CONN TERM LUG LOCKWASHR #6 ANGLE

Buy Now Datasheet
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone - 90B5666 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone
90B5666
Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone 90B5666
TERMINAL, MECHANICAL LUG, #6, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.093mm RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #6, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.093mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
7315
Terminals 7315
Terminals LUG LOCKING MATTE TINNED#6

Terminals LUG LOCKING MATTE TINNED#6

Buy Now Datasheet
Terminal; Lockwasher; 0.140 in.; 3/32 in.; 0.75 in.; 0.018 in.; 5/16 in. - 70182649 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 0.140 in.; 3/32 in.; 0.75 in.; 0.018 in.; 5/16 in.
70182649
Terminal; Lockwasher; 0.140 in.; 3/32 in.; 0.75 in.; 0.018 in.; 5/16 in. 70182649
0.75 in. Length, 5⁄16 in. Width, 3⁄32 in. Hole Dia., Lock washer Terminal Lugs Lock washer terminal lug 0.018 " brass, tin plate material.

0.75 in. Length, 5⁄16 in. Width, 3⁄32 in. Hole Dia., Lock washer Terminal Lugs

  • Lock washer terminal lug
    0.018 " brass, tin plate material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7315 36-7315-ND 90B5666 7315 70182649
Product Name #6 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal, Mechanical Lug, #6, Solder; Stud Size Imperial Keystone Terminals Terminal; Lockwasher; 0.140 in.; 3/32 in.; 0.75 in.; 0.018 in.; 5/16 in.
Terminal Type Wire Lug Long Stem, Straight Ground Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1575-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-1592-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details