Keystone Electronics Corp. Terminals - Turret Connectors 1562-3

Description
TERM TURRET HOLLOW L=3.96MM TIN
Request a Quote Datasheet
Description
TERM TURRET HOLLOW L=3.96MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1562-3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1562-3-ND
Terminals - Turret Connectors 36-1562-3-ND
TERM TURRET HOLLOW L=3.96MM TIN

TERM TURRET HOLLOW L=3.96MM TIN

Buy Now Datasheet
Terminal; Brass; 0.115 in.; 0.043 in.; 0.156 in.; 0.093 in.; Brass - 70181448 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; 0.115 in.; 0.043 in.; 0.156 in.; 0.093 in.; Brass
70181448
Terminal; Brass; 0.115 in.; 0.043 in.; 0.156 in.; 0.093 in.; Brass 70181448
Screw Terminal, Brass Screw Material, Tin Terminal Plating Single, double and triple turrets Double-ended (feed thru) Split-type (fork) Tubular (hollow) Swage and thread mounting types available Bright tin plated for extended shelf life and excellent solderability Wide variety of sizes to suit space and wi Bright tin plated for extended shelf life and excellent solderability, Wide variety of sizes to suit space and wire requirements.

Screw Terminal, Brass Screw Material, Tin Terminal Plating

  • Single, double and triple turrets
  • Double-ended (feed thru)
  • Split-type (fork)
  • Tubular (hollow)
  • Swage and thread mounting types available
  • Bright tin plated for extended shelf life and excellent solderability
  • Wide variety of sizes to suit space and wi
    Bright tin plated for extended shelf life and excellent solderability, Wide variety of sizes to suit space and wire requirements.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 36-1562-3-ND 70181448
Product Name Terminals - Turret Connectors Terminal; Brass; 0.115 in.; 0.043 in.; 0.156 in.; 0.093 in.; Brass
Terminal Type Single End, Hollow
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details