Solder terminal lug with a length of 0.562 in (14.3 mm), made of 0.018 in (0.46 mm) brass with tin plating, featuring a 0.093 in (2.36 mm) diameter hole and a radius of 0.171 in (4.4 mm). Mounted via soldering for printed circuit board applications.
Part Number: 680
TERMINAL, GROUND LUG, BRASS; Stud Size - Metric:-; Terminal Material:Brass; Stud Size - Imperial:0.13" RoHS Compliant: Yes
| Keystone Electronics Corp. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 680 | 73C5257 |
| Product Name | PC Terminal Lug .562 long | Terminal, Ground Lug, Brass; Stud Size Metric Keystone |
| Terminal Type | Wire Lug | Ground Lug |