Keystone Electronics Corp. Vertical Screw Terminal w/Sems Screw-Assembled 7696-SEMS

Description
Part Number: 7696-SEMS Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7696-SEMS Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7696-SEMS is a vertical screw terminal with an M3 thread, designed for secure wire connection using a captivated screw and lock washer. It is rated for 15 A. The terminal body is brass with matte tin plating, and the screw and washer are steel with nickel plating. The screw is installed and captivated, preventing wire twisting during tightening. The overall length is 0.440 inches (11.2 mm), with a thread length of 0.188 inches (4.8 mm). The part mounts via through-hole with four mounting holes spaced 0.276 inches apart.

Datasheet Summary
Powered by GS/AI

The 7696-SEMS is a vertical screw terminal with an M3 thread, designed for secure wire connection using a captivated screw and lock washer. It is rated for 15 A. The terminal body is brass with matte tin plating, and the screw and washer are steel with nickel plating. The screw is installed and captivated, preventing wire twisting during tightening. The overall length is 0.440 inches (11.2 mm), with a thread length of 0.188 inches (4.8 mm). The part mounts via through-hole with four mounting holes spaced 0.276 inches apart.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Sems Screw-Assembled - 7696-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Sems Screw-Assembled
7696-SEMS
Vertical Screw Terminal w/Sems Screw-Assembled 7696-SEMS
Part Number: 7696-SEMS Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7696-SEMS

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7696-SEMS
Product Name Vertical Screw Terminal w/Sems Screw-Assembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1574-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1220-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3547-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
3 suppliers
PTFE Insulated Turret to Pin Solder Terminal - 11218 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers