Keystone Electronics Corp. .025" Square Wire Wrap Pin .400" Long 5070

Description
Part Number: 5070 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Description
Part Number: 5070 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 5070 is a .025 square wire wrap pin, .400 inches long, made of phosphor bronze with tin plating. It is designed for secure insertion into pre-plated PCB holes with burr-free ends and a smooth conical tip for minimal hole damage. The pin is fully compatible with boards up to .093 inches thick and can be staked in place. The shape and plating ensure reliable electrical contact and durable mechanical retention in prototyping or production applications.

Datasheet Summary
Powered by GS/AI

Part number 5070 is a .025 square wire wrap pin, .400 inches long, made of phosphor bronze with tin plating. It is designed for secure insertion into pre-plated PCB holes with burr-free ends and a smooth conical tip for minimal hole damage. The pin is fully compatible with boards up to .093 inches thick and can be staked in place. The shape and plating ensure reliable electrical contact and durable mechanical retention in prototyping or production applications.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" Square Wire Wrap Pin .400" Long
5070
.025" Square Wire Wrap Pin .400" Long 5070
Part Number: 5070 Finish/Plating: Bright Tin Material: Phosphor Bronze

Part Number: 5070

  • Finish/Plating: Bright Tin
  • Material: Phosphor Bronze
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 5070
Product Name .025" Square Wire Wrap Pin .400" Long
Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

PTFE-Bottom Mount - Solid Pin - 11075 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
View Details
Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details
.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details