Keystone Electronics Corp. PTFE-Bottom Mount - Solid Pin 11075

Description
Part Number: 11075 Mounting Hole: .136 3.5] Pin Size: 0.040 Material: Brass with Tin Plated Terminals; White PTFE Bushing
Request a Quote
Description
Part Number: 11075 Mounting Hole: .136 3.5] Pin Size: 0.040 Material: Brass with Tin Plated Terminals; White PTFE Bushing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTFE-bottom mount solid pin terminal with a brass, tin-plated terminal and white PTFE bushing, designed for through-hole mounting with a mounting hole diameter of 0.136 inch (3.5 mm). The pin diameter is 0.040 inch (1.0 mm).

Datasheet Summary
Powered by GS/AI

PTFE-bottom mount solid pin terminal with a brass, tin-plated terminal and white PTFE bushing, designed for through-hole mounting with a mounting hole diameter of 0.136 inch (3.5 mm). The pin diameter is 0.040 inch (1.0 mm).

Suppliers

Company
Product
Description
Supplier Links
PTFE-Bottom Mount - Solid Pin - 11075 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE-Bottom Mount - Solid Pin
11075
PTFE-Bottom Mount - Solid Pin 11075
Part Number: 11075 Mounting Hole: .136 3.5] Pin Size: 0.040 Material: Brass with Tin Plated Terminals; White PTFE Bushing

Part Number: 11075

  • Mounting Hole: .136 3.5]
  • Pin Size: 0.040
  • Material: Brass with Tin Plated Terminals; White PTFE Bushing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 11075
Product Name PTFE-Bottom Mount - Solid Pin
Nominal Diameter 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .200
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2000 inch (5.08 mm)
Material Brass; Brass
View Details
Uninsulated Shorting Pin- .300
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.3000 inch (7.62 mm)
Material Brass; Brass
View Details
.025
Specs
Material Phosphor Bronze
View Details
PTFE-Bottom Mount - Hollow Pin - 11076 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
View Details