Keystone Electronics Corp. PTFE-Bottom Mount - Hollow Pin 11076

Description
Part Number: 11076 Mounting Hole: .113 Pin Size: 0.040 Material: Brass with Tin Plated Terminals; White PTFE Bushing
Request a Quote
Description
Part Number: 11076 Mounting Hole: .113 Pin Size: 0.040 Material: Brass with Tin Plated Terminals; White PTFE Bushing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTFE-bottom mount hollow pin terminal with a brass, tin-plated body and white PTFE bushing, designed for feed-through applications. The part has a 0.040 inch pin diameter and a mounting hole diameter of 0.113 inch.

Datasheet Summary
Powered by GS/AI

PTFE-bottom mount hollow pin terminal with a brass, tin-plated body and white PTFE bushing, designed for feed-through applications. The part has a 0.040 inch pin diameter and a mounting hole diameter of 0.113 inch.

Suppliers

Company
Product
Description
Supplier Links
PTFE-Bottom Mount - Hollow Pin - 11076 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE-Bottom Mount - Hollow Pin
11076
PTFE-Bottom Mount - Hollow Pin 11076
Part Number: 11076 Mounting Hole: .113 Pin Size: 0.040 Material: Brass with Tin Plated Terminals; White PTFE Bushing

Part Number: 11076

  • Mounting Hole: .113
  • Pin Size: 0.040
  • Material: Brass with Tin Plated Terminals; White PTFE Bushing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 11076
Product Name PTFE-Bottom Mount - Hollow Pin
Nominal Diameter 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details
Uninsulated Shorting Pin- .200
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2000 inch (5.08 mm)
Material Brass; Brass
View Details
Uninsulated Shorting Pin- .500
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.5000 inch (12.7 mm)
Material Brass; Brass
View Details