Keystone Electronics Corp. Uninsulated Shorting Pin- .200" Wide 1430-1

Description
Part Number: 1430-1 Finish/Plating: Gold Plate Length: .200 (5.1) Material: Brass Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1430-1 Finish/Plating: Gold Plate Length: .200 (5.1) Material: Brass Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1430-1 is an uninsulated shorting pin with a width of 0.200 inches (5.1 mm) and a pin size of 0.040 inches (1.02 mm). It is made of brass with a gold plate finish and has a length of 0.200 inches (5.1 mm). The insulator material is polypropylene.

Datasheet Summary
Powered by GS/AI

The 1430-1 is an uninsulated shorting pin with a width of 0.200 inches (5.1 mm) and a pin size of 0.040 inches (1.02 mm). It is made of brass with a gold plate finish and has a length of 0.200 inches (5.1 mm). The insulator material is polypropylene.

Suppliers

Company
Product
Description
Supplier Links
Uninsulated Shorting Pin- .200
New Hyde Park, NY, USA
Uninsulated Shorting Pin- .200" Wide
1430-1
Uninsulated Shorting Pin- .200" Wide 1430-1
Part Number: 1430-1 Finish/Plating: Gold Plate Length: .200 (5.1) Material: Brass Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1430-1

  • Finish/Plating: Gold Plate
  • Length: .200 (5.1)
  • Material: Brass
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 1430-1
Product Name Uninsulated Shorting Pin- .200" Wide
Nominal Diameter 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Uninsulated Shorting Pin- .250
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2500 inch (6.35 mm)
Material Brass; Brass
View Details
.025
Specs
Material Phosphor Bronze
View Details
Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details