Keystone Electronics Corp. .025" Square Wire Wrap Pin 1.13" Long 5083

Description
Part Number: 5083 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Description
Part Number: 5083 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 5083 is a .025 square wire wrap pin with a length of 1.13 inches (28.7 mm), made of phosphor bronze with tin plating. It features a conical end with a .003 inch radius for smooth insertion into pre-plated PCB holes and is designed for staking to circuit boards. The pin is completely burr-free with straightness within .003 inch per inch.

Datasheet Summary
Powered by GS/AI

Part number 5083 is a .025 square wire wrap pin with a length of 1.13 inches (28.7 mm), made of phosphor bronze with tin plating. It features a conical end with a .003 inch radius for smooth insertion into pre-plated PCB holes and is designed for staking to circuit boards. The pin is completely burr-free with straightness within .003 inch per inch.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" Square Wire Wrap Pin 1.13" Long
5083
.025" Square Wire Wrap Pin 1.13" Long 5083
Part Number: 5083 Finish/Plating: Bright Tin Material: Phosphor Bronze

Part Number: 5083

  • Finish/Plating: Bright Tin
  • Material: Phosphor Bronze
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 5083
Product Name .025" Square Wire Wrap Pin 1.13" Long
Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details
Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details