Keystone Electronics Corp. Male .110" Quick Fit Terminal 60 Deg 4917

Description
Part Number: 4917 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 60 Degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4917 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 60 Degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Male .110" Quick Fit Terminal 60 Deg, part number 4917, is designed for PCB applications and features a tab size of .110 inches by .020 inches. It is constructed from brass with a matte tin finish, ensuring durability and reliable electrical connections. This terminal is UL recognized under file number E201546, confirming compliance with safety standards in the USA and Canada. It has a current rating of 25 Amps and is intended for through-hole mounting with a mounting hole diameter of 0.046 inches. The 60-degree orientation allows for efficient space management on printed circuit boards.

Datasheet Summary
Powered by GS/AI

The Male .110" Quick Fit Terminal 60 Deg, part number 4917, is designed for PCB applications and features a tab size of .110 inches by .020 inches. It is constructed from brass with a matte tin finish, ensuring durability and reliable electrical connections. This terminal is UL recognized under file number E201546, confirming compliance with safety standards in the USA and Canada. It has a current rating of 25 Amps and is intended for through-hole mounting with a mounting hole diameter of 0.046 inches. The 60-degree orientation allows for efficient space management on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Male .110
New Hyde Park, NY, USA
Male .110" Quick Fit Terminal 60 Deg
4917
Male .110" Quick Fit Terminal 60 Deg 4917
Part Number: 4917 Current Rating: 25 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: 60 Degree Tab Size: .110 [2.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4917

  • Current Rating: 25 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.046
  • Orientation: 60 Degree
  • Tab Size: .110 [2.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4917-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4917-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4917-ND
CONN QC TAB 0.110 SOLDER

CONN QC TAB 0.110 SOLDER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 4917 36-4917-ND
Product Name Male .110" Quick Fit Terminal 60 Deg Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Push On Terminal Angled - 60°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Female PCB Terminal Accepts .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers