Keystone Electronics Corp. Male .187" Quick Fit Terminal 4907

Description
Part Number: 4907 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Horizontal Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4907 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Horizontal Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4907 is a male Quick-Fit terminal for PCB mounting, made of brass with tin plating, featuring a .052 inch (1.3 mm) mounting hole and a .187 inch (4.8 mm) tab. It complies with UL310 and NEMA2-1982-(1988) standards and is recognized by Underwriters Laboratories under File Number E201546. The terminal is designed for use with .032 inch (.81 mm) material thickness.

Datasheet Summary
Powered by GS/AI

4907 is a male Quick-Fit terminal for PCB mounting, made of brass with tin plating, featuring a .052 inch (1.3 mm) mounting hole and a .187 inch (4.8 mm) tab. It complies with UL310 and NEMA2-1982-(1988) standards and is recognized by Underwriters Laboratories under File Number E201546. The terminal is designed for use with .032 inch (.81 mm) material thickness.

Suppliers

Company
Product
Description
Supplier Links
Male .187
New Hyde Park, NY, USA
Male .187" Quick Fit Terminal
4907
Male .187" Quick Fit Terminal 4907
Part Number: 4907 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Horizontal Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4907

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.052
  • Orientation: Horizontal
  • Tab Size: .187 [4.8] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4907-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4907-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4907-ND
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone - 62W5131 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone
62W5131
Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone 62W5131
TERMINAL, MALE DISCONNECT, 0.187IN, THOUGH HOLE; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187IN, THOUGH HOLE; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 4907 36-4907-ND 62W5131
Product Name Male .187" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.187In, Though Hole; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5118 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
Terminals - Turret Connectors - 36-1582-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminal, Wide Roll Eyelet, 0.045In, Though Hole; Tab Size Metric Keystone - 62W4998 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details