4928 -- SURFACE MOUNTABLE MALE .250" QUICK-FIT TERMINAL
Keystone Electronics Corp.Surface Mountable Male .250" Quick-Fit Terminal4928
Description
Part Number: 4928
Current Rating: 15 Amps
Finish/Plating: Matte Tin
Material: Brass
Mounting: SMT
Orientation: Vertical
Tab Size: .250 [6.4] x .032 [.81]
Terminal Style: PCB Male
Terminal Type: Quick-Fit
For Tape & Reel version, request
Keystone Electronics Corp.
DigiKey
Done
Request a Quote
Email Supplier
Description
Part Number: 4928
Current Rating: 15 Amps
Finish/Plating: Matte Tin
Material: Brass
Mounting: SMT
Orientation: Vertical
Tab Size: .250 [6.4] x .032 [.81]
Terminal Style: PCB Male
Terminal Type: Quick-Fit
For Tape & Reel version, request
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Surface mountable male .250" Quick-Fit terminal designed for automated assembly, with vertical orientation and reflow solder compatibility. The terminal is made of .032" (.81 mm) brass with tin plating, and is supplied in bulk or on 16 mm wide tape with 12 mm pitch on a 13 inch reel (750 pieces per reel). The tab dimensions are .250" (6.4 mm) wide by .032" (.81 mm) thick, with a mounting hole diameter of .052" (1.3 mm). The pick-up cap is compatible with vacuum pick and place systems.
Datasheet Summary Powered by GS/AI
Surface mountable male .250" Quick-Fit terminal designed for automated assembly, with vertical orientation and reflow solder compatibility. The terminal is made of .032" (.81 mm) brass with tin plating, and is supplied in bulk or on 16 mm wide tape with 12 mm pitch on a 13 inch reel (750 pieces per reel). The tab dimensions are .250" (6.4 mm) wide by .032" (.81 mm) thick, with a mounting hole diameter of .052" (1.3 mm). The pick-up cap is compatible with vacuum pick and place systems.