Keystone Electronics Corp. PC Terminal Lug .500" Long 4000

Description
Part Number: 4000 Finish/Plating: Matte Tin Length: .500 [12.7] Material: Brass
Request a Quote
Description
Part Number: 4000 Finish/Plating: Matte Tin Length: .500 [12.7] Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PC terminal lug for .500 (12.7 mm) length, made of .020 (.51 mm) brass with tin plating, featuring a .312 [7.9 mm] hole diameter and a .562 [9.9 mm] overall diameter.

Datasheet Summary
Powered by GS/AI

PC terminal lug for .500 (12.7 mm) length, made of .020 (.51 mm) brass with tin plating, featuring a .312 [7.9 mm] hole diameter and a .562 [9.9 mm] overall diameter.

Suppliers

Company
Product
Description
Supplier Links
PC Terminal Lug .500
New Hyde Park, NY, USA
PC Terminal Lug .500" Long
4000
PC Terminal Lug .500" Long 4000
Part Number: 4000 Finish/Plating: Matte Tin Length: .500 [12.7] Material: Brass

Part Number: 4000

  • Finish/Plating: Matte Tin
  • Length: .500 [12.7]
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-4000-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-4000-ND
Terminals - Solder Lug Connectors 36-4000-ND
CONN TERM LUG RING TH

CONN TERM LUG RING TH

Buy Now Datasheet
Terminal, Mechanical Lug, 0.13In, Solder; Stud Size Imperial Keystone - 50B4577 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 0.13In, Solder; Stud Size Imperial Keystone
50B4577
Terminal, Mechanical Lug, 0.13In, Solder; Stud Size Imperial Keystone 50B4577
TERMINAL, MECHANICAL LUG, 0.13IN, SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Stud Size - Metric:3.45mm RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 0.13IN, SOLDER; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Stud Size - Metric:3.45mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
4000
Terminals 4000
Terminals TERMINAL

Terminals TERMINAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 4000 36-4000-ND 50B4577 4000
Product Name PC Terminal Lug .500" Long Terminals - Solder Lug Connectors Terminal, Mechanical Lug, 0.13In, Solder; Stud Size Imperial Keystone Terminals
Terminal Type Wire Lug PCB, Long Tail Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pin, Through Hole, White; Product Range Keystone - 60M5705 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers