Keystone Electronics Corp. Low Profile -Vertical Entry Mini Auto Clip, THM 3564

Description
Part Number: 3564 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Description
Part Number: 3564 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3564 is a low-profile vertical-entry mini automotive fuse holder for .110 × .032 blade fuses, designed for thru-hole mounting. It uses .016-inch brass contacts with matte tin plating and a glass-filled nylon insulator rated UL 94V-0. The unit carries a UL current rating of 15 amps at 500V AC and operates within a temperature range of -50°C to +145°C. Its dimensions include a height of 6.3 mm and a mounting pad layout of 3.2 mm spacing. The holder ensures proper fuse spacing and insulation to prevent shorting during assembly.

Datasheet Summary
Powered by GS/AI

The 3564 is a low-profile vertical-entry mini automotive fuse holder for .110 × .032 blade fuses, designed for thru-hole mounting. It uses .016-inch brass contacts with matte tin plating and a glass-filled nylon insulator rated UL 94V-0. The unit carries a UL current rating of 15 amps at 500V AC and operates within a temperature range of -50°C to +145°C. Its dimensions include a height of 6.3 mm and a mounting pad layout of 3.2 mm spacing. The holder ensures proper fuse spacing and insulation to prevent shorting during assembly.

Suppliers

Company
Product
Description
Supplier Links
Low Profile -Vertical Entry Mini Auto Clip, THM - 3564 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile -Vertical Entry Mini Auto Clip, THM
3564
Low Profile -Vertical Entry Mini Auto Clip, THM 3564
Part Number: 3564 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent Fuse Size: Mini Automotive Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010

Part Number: 3564

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse 297 or 997 series / Bussmann ATM series / APM / or equivalent
  • Fuse Size: Mini Automotive
  • Material: Brass
  • Mounting: THM
  • UL Recognized: Yes - (USA & Canada) E354010
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 3564
Product Name Low Profile -Vertical Entry Mini Auto Clip, THM
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pin, Through Hole, White; Product Range Keystone - 60M5705 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
Male .250
Specs
Material Brass
View Details
3 suppliers
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone - 94F9847 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details