Keystone Electronics Corp. Vertical Screw Terminal w/Screw-Assembled, Green 7693-6

Description
Part Number: 7693-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7693-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical screw terminals with a 6-32 binding screw, installed and captivated, accept #14-22 AWG solid or stranded wire and are rated for 15 amps. The terminal body is made of brass with matte tin plating, and the screw is brass with nickel plating. The design features a low-profile, no-rock mounting style with an anti-rotational feature for stable PC board installation. These terminals snap into pre-drilled holes and are available with color-coded screws, including green for part number 7693-6.

Datasheet Summary
Powered by GS/AI

Vertical screw terminals with a 6-32 binding screw, installed and captivated, accept #14-22 AWG solid or stranded wire and are rated for 15 amps. The terminal body is made of brass with matte tin plating, and the screw is brass with nickel plating. The design features a low-profile, no-rock mounting style with an anti-rotational feature for stable PC board installation. These terminals snap into pre-drilled holes and are available with color-coded screws, including green for part number 7693-6.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Screw-Assembled, Green - 7693-6 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Screw-Assembled, Green
7693-6
Vertical Screw Terminal w/Screw-Assembled, Green 7693-6
Part Number: 7693-6 Color: Green Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7693-6

  • Color: Green
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7693-6
Terminals 7693-6
Terminals SCREW TERMINAL GREEN

Terminals SCREW TERMINAL GREEN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7693-6 7693-6
Product Name Vertical Screw Terminal w/Screw-Assembled, Green Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3579TR-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details