Keystone Electronics Corp. Forked Turret Terminal 1511-1

Description
Part Number: 1511-1 Finish/Plating: Bright Tin Length: .078 [2.0] Material: Brass Mounting Hole: .116 Terminal Style: Split Turret
Request a Quote Datasheet
Description
Part Number: 1511-1 Finish/Plating: Bright Tin Length: .078 [2.0] Material: Brass Mounting Hole: .116 Terminal Style: Split Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forked Turret Terminal - 1511-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Forked Turret Terminal
1511-1
Forked Turret Terminal 1511-1
Part Number: 1511-1 Finish/Plating: Bright Tin Length: .078 [2.0] Material: Brass Mounting Hole: .116 Terminal Style: Split Turret

Part Number: 1511-1

  • Finish/Plating: Bright Tin
  • Length: .078 [2.0]
  • Material: Brass
  • Mounting Hole: .116
  • Terminal Style: Split Turret
Buy Now
Terminal, Turret, 0.091In, Thd; Insulation Keystone - 01H8535 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 0.091In, Thd; Insulation Keystone
01H8535
Terminal, Turret, 0.091In, Thd; Insulation Keystone 01H8535
TERMINAL, TURRET, 0.091IN, THD; Insulation:Non Insulated; Mounting Hole Dia:1.6mm; Terminal Plating:Tin; Overall Length:8.2mm; Length - Below Flange:2.03mm; Board Thickness:0.032"; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 0.091IN, THD; Insulation:Non Insulated; Mounting Hole Dia:1.6mm; Terminal Plating:Tin; Overall Length:8.2mm; Length - Below Flange:2.03mm; Board Thickness:0.032"; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 1511-1 01H8535
Product Name Forked Turret Terminal Terminal, Turret, 0.091In, Thd; Insulation Keystone
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-11352-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers