Keystone Electronics Corp. Terminals - Turret Connectors 11352

Description
TERM TURRET SINGLE L=12.95MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=12.95MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-11352-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11352-ND
Terminals - Turret Connectors 36-11352-ND
TERM TURRET SINGLE L=12.95MM TIN

TERM TURRET SINGLE L=12.95MM TIN

Buy Now Datasheet
Terminal, Turret, #6-32, Thread, White; Thread Size Imperial Keystone - 95M0730 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, #6-32, Thread, White; Thread Size Imperial Keystone
95M0730
Terminal, Turret, #6-32, Thread, White; Thread Size Imperial Keystone 95M0730
TERMINAL, TURRET, #6-32, THREAD, WHITE; Thread Size - Imperial:6-32; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

TERMINAL, TURRET, #6-32, THREAD, WHITE; Thread Size - Imperial:6-32; Thread Size - Metric:-; Insulation:Insulated; Terminal Plating:Tin; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-11352-ND 95M0730
Product Name Terminals - Turret Connectors Terminal, Turret, #6-32, Thread, White; Thread Size Imperial Keystone
Terminal Type Single End Thread Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details