Keystone Electronics Corp. Slim-Line PC Screw Terminal, 90°-Red Screw Captivated 7757-2

Description
Part Number: 7757-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7757-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7757-2 is a 90-degree Slim-Line PC screw terminal with a red-coded, captivated 6-32 brass screw, designed for secure mounting on printed circuit boards and accepting #14-22 AWG solid or stranded wire. It shares the same mounting hole pattern as quick fit terminals and features a stable, no-rock design. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating and a painted red head for identification. The current rating is 15 amps.

Datasheet Summary
Powered by GS/AI

The 7757-2 is a 90-degree Slim-Line PC screw terminal with a red-coded, captivated 6-32 brass screw, designed for secure mounting on printed circuit boards and accepting #14-22 AWG solid or stranded wire. It shares the same mounting hole pattern as quick fit terminals and features a stable, no-rock design. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating and a painted red head for identification. The current rating is 15 amps.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 90°-Red Screw Captivated - 7757-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 90°-Red Screw Captivated
7757-2
Slim-Line PC Screw Terminal, 90°-Red Screw Captivated 7757-2
Part Number: 7757-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7757-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 90 Degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7757-2
Product Name Slim-Line PC Screw Terminal, 90°-Red Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1511-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers