Keystone Electronics Corp. Male .250" Quick Fit Terminal Sturdi-Mount 1289-ST

Description
Part Number: 1289-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1289-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1289-ST is a .250 inch (6.4 mm) male quick-fit terminal for PC mounting, fabricated from .032 inch (0.81 mm) brass with matte tin plating. It features a single .052 inch (1.3 mm) diameter mounting hole and a tab size of .250 x .032 inch. The terminal is designed for vertical mounting and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 1289-ST is a .250 inch (6.4 mm) male quick-fit terminal for PC mounting, fabricated from .032 inch (0.81 mm) brass with matte tin plating. It features a single .052 inch (1.3 mm) diameter mounting hole and a tab size of .250 x .032 inch. The terminal is designed for vertical mounting and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal Sturdi-Mount
1289-ST
Male .250" Quick Fit Terminal Sturdi-Mount 1289-ST
Part Number: 1289-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1289-ST

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.052
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1289-ST-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1289-ST-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1289-ST-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal; Brass; Male; 0.25 in.; 0.052 in.; Tin Plated; UL Recognized - 70181599 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Male; 0.25 in.; 0.052 in.; Tin Plated; UL Recognized
70181599
Terminal; Brass; Male; 0.25 in.; 0.052 in.; Tin Plated; UL Recognized 70181599
PC Quick-Fit Terminal, 0.052 in. Hole Dia. Tin plated 0.250 in. PC quick-fit male terminal.

PC Quick-Fit Terminal, 0.052 in. Hole Dia.

  • Tin plated
    0.250 in. PC quick-fit male terminal.
Supplier's Site
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone - 62W4873 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone
62W4873
Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone 62W4873
TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1289-ST 36-1289-ST-ND 70181599 62W4873
Product Name Male .250" Quick Fit Terminal Sturdi-Mount Terminals - Quick Connects, Quick Disconnect Connectors Terminal; Brass; Male; 0.25 in.; 0.052 in.; Tin Plated; UL Recognized Terminal, Male Disconnect, 0.25, Quick Connect; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Female PCB Terminal Accepts .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1575-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details