Keystone Electronics Corp. Slim-Line PC Screw Terminal, 90°-White Screw Captivated 7757-4

Description
Part Number: 7757-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7757-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The 7757-4 variant features a 90° angle, a white-painted brass binding head screw installed and captivated, and a brass terminal with matte tin plating. It has a current rating of 15 Amps and a 6-32 thread. The mounting hole pattern matches common quick fit terminals. Dimensions are 8.0 mm height, 10.7 mm length, 3.8 mm width, and a mounting hole diameter of 1.3 mm.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The 7757-4 variant features a 90° angle, a white-painted brass binding head screw installed and captivated, and a brass terminal with matte tin plating. It has a current rating of 15 Amps and a 6-32 thread. The mounting hole pattern matches common quick fit terminals. Dimensions are 8.0 mm height, 10.7 mm length, 3.8 mm width, and a mounting hole diameter of 1.3 mm.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 90°-White Screw Captivated - 7757-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 90°-White Screw Captivated
7757-4
Slim-Line PC Screw Terminal, 90°-White Screw Captivated 7757-4
Part Number: 7757-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7757-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 90 Degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7757-4
Product Name Slim-Line PC Screw Terminal, 90°-White Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Heavy Duty low Profile Screw Terminal Only - 1293 - Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details