Keystone Electronics Corp. #6 Stud Lockwasher Solder Lug 7312

Description
Part Number: 7312 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Description
Part Number: 7312 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher terminal lugs for #6 stud size (0.140 inch, 3.6 mm) made of 0.016-inch (0.41 mm) brass with tin plating, featuring a solder terminal with hole diameter of 0.093 inch (2.36 mm) and overall height of 0.312 inch (7.9 mm).

Datasheet Summary
Powered by GS/AI

Lockwasher terminal lugs for #6 stud size (0.140 inch, 3.6 mm) made of 0.016-inch (0.41 mm) brass with tin plating, featuring a solder terminal with hole diameter of 0.093 inch (2.36 mm) and overall height of 0.312 inch (7.9 mm).

Suppliers

Company
Product
Description
Supplier Links
#6 Stud Lockwasher Solder Lug - 7312 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#6 Stud Lockwasher Solder Lug
7312
#6 Stud Lockwasher Solder Lug 7312
Part Number: 7312 Finish/Plating: Matte Tin Hole Size: #6, M3.5 Material: Brass

Part Number: 7312

  • Finish/Plating: Matte Tin
  • Hole Size: #6, M3.5
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7312-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7312-ND
Terminals - Solder Lug Connectors 36-7312-ND
CONN TERM LUG LOCKWASHR #6 ANGLE

CONN TERM LUG LOCKWASHR #6 ANGLE

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7312
Terminals 7312
Terminals LUG LOCKING MATTE TINNED#6

Terminals LUG LOCKING MATTE TINNED#6

Buy Now Datasheet
Terminal; Lockwasher; 0.140 in.; 3/32 in.; 41/64 in.; 0.018 in.; 5/16 in. - 70182646 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 0.140 in.; 3/32 in.; 41/64 in.; 0.018 in.; 5/16 in.
70182646
Terminal; Lockwasher; 0.140 in.; 3/32 in.; 41/64 in.; 0.018 in.; 5/16 in. 70182646
41⁄64 in. Length, 5⁄16 in. Width, 3⁄32 in. Hole Dia., Lock washer Terminal Lugs Lock washer terminal lug 0.018 " brass, tin plate material.

41⁄64 in. Length, 5⁄16 in. Width, 3⁄32 in. Hole Dia., Lock washer Terminal Lugs

  • Lock washer terminal lug
    0.018 " brass, tin plate material.
Supplier's Site
Terminal, Mechanical Lug, #6In, Solder; Stud Size Imperial Keystone - 62W5732 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #6In, Solder; Stud Size Imperial Keystone
62W5732
Terminal, Mechanical Lug, #6In, Solder; Stud Size Imperial Keystone 62W5732
TERMINAL, MECHANICAL LUG, #6IN, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #6IN, SOLDER; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7312 36-7312-ND 7312 70182646 62W5732
Product Name #6 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminals Terminal; Lockwasher; 0.140 in.; 3/32 in.; 41/64 in.; 0.018 in.; 5/16 in. Terminal, Mechanical Lug, #6In, Solder; Stud Size Imperial Keystone
Terminal Type Wire Lug Standard Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Turret to Turret Solder Terminal - 11250 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1008-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1593-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers