Keystone Electronics Corp. Vertical Screw Terminal w/Sems Screw-Assembled 7701-SEMS

Description
Part Number: 7701-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7701-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7701-SEMS is a vertical screw terminal with a captivated, free-spinning lock washer and a 6-32 thread, designed for secure wire attachment. It is supplied with the screw installed and captivated. The terminal has a current rating of 15 A and is constructed from brass with a matte tin plate finish. The screw and washer are nickel-plated steel. The device is designed for printed circuit board mounting with four mounting holes spaced 0.197 in. apart. Its overall length is 0.440 in. and the terminal body height is 0.555 in. The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 7701-SEMS is a vertical screw terminal with a captivated, free-spinning lock washer and a 6-32 thread, designed for secure wire attachment. It is supplied with the screw installed and captivated. The terminal has a current rating of 15 A and is constructed from brass with a matte tin plate finish. The screw and washer are nickel-plated steel. The device is designed for printed circuit board mounting with four mounting holes spaced 0.197 in. apart. Its overall length is 0.440 in. and the terminal body height is 0.555 in. The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Sems Screw-Assembled - 7701-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Sems Screw-Assembled
7701-SEMS
Vertical Screw Terminal w/Sems Screw-Assembled 7701-SEMS
Part Number: 7701-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7701-SEMS

  • Color: Sems
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7701-SEMS
Terminals 7701-SEMS
Terminals SCREW TERM W/SEMS SCREW INSTALLED

Terminals SCREW TERM W/SEMS SCREW INSTALLED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7701-SEMS 7701-SEMS
Product Name Vertical Screw Terminal w/Sems Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (YELLOW) - 7696-7 - Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details
METRIC SCREW TERMINAL (BLACK) - 7698-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers