Keystone Electronics Corp. Male .250" Quick Fit Terminal on Continous reel 1287-R

Description
Part Number: 1287-R Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Orientation: Vertical Packaging: Continuous Reel - 12,500 per reel RoHS: Yes Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1287-R Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Orientation: Vertical Packaging: Continuous Reel - 12,500 per reel RoHS: Yes Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1287-R is a .250 inch (6.4 mm) quick-fit male terminal made of brass with tin plate finish, designed for through-hole mounting and supplied on a continuous reel of 12,500 pieces. It features a single .052 inch (1.3 mm) diameter mounting hole and is recognized by Underwriters Laboratories under file number E201546 for compliance with NEMA2-1982-(1988) and UL310 standards.

Datasheet Summary
Powered by GS/AI

The 1287-R is a .250 inch (6.4 mm) quick-fit male terminal made of brass with tin plate finish, designed for through-hole mounting and supplied on a continuous reel of 12,500 pieces. It features a single .052 inch (1.3 mm) diameter mounting hole and is recognized by Underwriters Laboratories under file number E201546 for compliance with NEMA2-1982-(1988) and UL310 standards.

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal on Continous reel
1287-R
Male .250" Quick Fit Terminal on Continous reel 1287-R
Part Number: 1287-R Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Orientation: Vertical Packaging: Continuous Reel - 12,500 per reel RoHS: Yes Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1287-R

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Orientation: Vertical
  • Packaging: Continuous Reel - 12,500 per reel
  • RoHS: Yes
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1287-RCT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1287-RCT-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1287-RCT-ND
MALE .250" QUICK FIT TERMINAL

MALE .250" QUICK FIT TERMINAL

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1287-RTR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1287-RTR-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1287-RTR-ND
MALE .250" QUICK FIT TERMINAL

MALE .250" QUICK FIT TERMINAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1287-R 36-1287-RCT-ND
Product Name Male .250" Quick Fit Terminal on Continous reel Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Push On Terminal Standard
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal - 1533-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 94F692 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
PTFE Insulated Bottom Mount Solder Terminal - 11310 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
3 suppliers