Keystone Electronics Corp. PTFE Insulated Bottom Mount Solder Terminal 11310

Description
Part Number: 11310 Mounting Hole: 0.086 Pin Size: 0.063 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11310 Mounting Hole: 0.086 Pin Size: 0.063 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 11310 is a bottom-mount solder terminal with a brass tin-plated terminal, white PTFE bushing, and a 0.086 inch mounting hole diameter. It has a pin diameter of 0.060 inch, a pin length of 0.170 inch, and an overall height of 0.125 inch. The terminal is designed for high-density packaging with high pull-out strength and torque resistance, suitable for reliable connector applications.

Datasheet Summary
Powered by GS/AI

Part number 11310 is a bottom-mount solder terminal with a brass tin-plated terminal, white PTFE bushing, and a 0.086 inch mounting hole diameter. It has a pin diameter of 0.060 inch, a pin length of 0.170 inch, and an overall height of 0.125 inch. The terminal is designed for high-density packaging with high pull-out strength and torque resistance, suitable for reliable connector applications.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Bottom Mount Solder Terminal - 11310 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Bottom Mount Solder Terminal
11310
PTFE Insulated Bottom Mount Solder Terminal 11310
Part Number: 11310 Mounting Hole: 0.086 Pin Size: 0.063 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11310

  • Mounting Hole: 0.086
  • Pin Size: 0.063
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet
PTFE INSULATED SOLDER TERMINAL - 11310 - Heilind Electronics, Inc.
Wilmington, MA, United States
PTFE INSULATED SOLDER TERMINAL
11310
PTFE INSULATED SOLDER TERMINAL 11310
PTFE INSULATED SOLDER TERMINAL

PTFE INSULATED SOLDER TERMINAL

Buy Now
Terminals - Turret Connectors - 36-11310-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11310-ND
Terminals - Turret Connectors 36-11310-ND
TERM TURRET SINGLE L=7.87MM TIN

TERM TURRET SINGLE L=7.87MM TIN

Buy Now Datasheet
Terminal, Turret, 3.18Mm, Thd, White; Insulation Keystone - 95M4672 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 3.18Mm, Thd, White; Insulation Keystone
95M4672
Terminal, Turret, 3.18Mm, Thd, White; Insulation Keystone 95M4672
TERMINAL, TURRET, 3.18MM, THD, WHITE; Insulation:Insulated ; Mounting Hole Dia:2.2mm; Terminal Plating:Tin; Overall Length:6.8mm; Length - Below Flange:2.5mm; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

TERMINAL, TURRET, 3.18MM, THD, WHITE; Insulation:Insulated; Mounting Hole Dia:2.2mm; Terminal Plating:Tin; Overall Length:6.8mm; Length - Below Flange:2.5mm; Connector Type:Turret; Contact Material:Brass; Insulator Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 11310 11310 36-11310-ND 95M4672
Product Name PTFE Insulated Bottom Mount Solder Terminal PTFE INSULATED SOLDER TERMINAL Terminals - Turret Connectors Terminal, Turret, 3.18Mm, Thd, White; Insulation Keystone
Material Brass, Tin Plated Terminals; White PTFE Bushing Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
#4 Stud Lockwasher Solder Lug - 7317 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers