Keystone Electronics Corp. Male .205" Quick Fit Terminal Sturdi-Mount 1286-ST

Description
Part Number: 1286-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet
Description
Part Number: 1286-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male .205
New Hyde Park, NY, USA
Male .205" Quick Fit Terminal Sturdi-Mount
1286-ST
Male .205" Quick Fit Terminal Sturdi-Mount 1286-ST
Part Number: 1286-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1286-ST

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.046
  • Orientation: Vertical
  • Tab Size: .205 [5.2] x .020 [.51]
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1286-ST-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1286-ST-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1286-ST-ND
CONN QC TAB 0.205 SOLDER

CONN QC TAB 0.205 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone - 62W4870 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone
62W4870
Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone 62W4870
TERMINAL, MALE DISCONNECT, 0.205", QUICK CONNECT; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.205", QUICK CONNECT; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1286-ST 36-1286-ST-ND 62W4870
Product Name Male .205" Quick Fit Terminal Sturdi-Mount Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal - 1533-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1613-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1261-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers