Keystone Electronics Corp. Snap In Quick Fit .187" Tab Terminal 1273

Description
Part Number: 1273 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Steel Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 1273 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Steel Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT. NO. 1273 is a snap-in quick-fit terminal with a .187 inch tab, rated for 15 amps, featuring a brass, nickel-plated terminal and a 6-32 screw thread. The screw is supplied unassembled. The mounting detail specifies a .312 inch hole spacing and a .291 inch square body size. The terminal is designed for board mounting with a vertical orientation.

Datasheet Summary
Powered by GS/AI

The CAT. NO. 1273 is a snap-in quick-fit terminal with a .187 inch tab, rated for 15 amps, featuring a brass, nickel-plated terminal and a 6-32 screw thread. The screw is supplied unassembled. The mounting detail specifies a .312 inch hole spacing and a .291 inch square body size. The terminal is designed for board mounting with a vertical orientation.

Suppliers

Company
Product
Description
Supplier Links
Snap In Quick Fit .187
New Hyde Park, NY, USA
Snap In Quick Fit .187" Tab Terminal
1273
Snap In Quick Fit .187" Tab Terminal 1273
Part Number: 1273 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Steel Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 1273

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Material: Steel
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1273
Terminals 1273
Terminals .187 PRESS FIT TERM

Terminals .187 PRESS FIT TERM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1273 1273
Product Name Snap In Quick Fit .187" Tab Terminal Terminals
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

#8 Stud Solder Lug - 7333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Turret Connectors - 36-1593-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers