Keystone Electronics Corp. Vertical Screw Terminal w/Yellow Screw-Unassembled 7697-7

Description
Part Number: 7697-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32
Request a Quote
Description
Part Number: 7697-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7697-7 is a vertical screw terminal from the extended heavy-duty series, rated for 15 amps, with a 6-32 x 0.250 inch binding screw and a brass terminal with matte tin plating. The screw is supplied unassembled and color-coded yellow. The terminal features a mounting profile with two 0.062 inch diameter holes for PCB mounting, and the overall dimensions are 0.382 inches in height, 0.375 inches in width, and 0.310 inches in screw length. The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 7697-7 is a vertical screw terminal from the extended heavy-duty series, rated for 15 amps, with a 6-32 x 0.250 inch binding screw and a brass terminal with matte tin plating. The screw is supplied unassembled and color-coded yellow. The terminal features a mounting profile with two 0.062 inch diameter holes for PCB mounting, and the overall dimensions are 0.382 inches in height, 0.375 inches in width, and 0.310 inches in screw length. The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Yellow Screw-Unassembled - 7697-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Yellow Screw-Unassembled
7697-7
Vertical Screw Terminal w/Yellow Screw-Unassembled 7697-7
Part Number: 7697-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Extended Thread: 6-32

Part Number: 7697-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: Extended
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7697-7
Product Name Vertical Screw Terminal w/Yellow Screw-Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
.250
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1228-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
METRIC SCREW TERMINAL (BLACK) - 7695-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers