Keystone Electronics Corp.Male .250" Quick Fit Terminal1265
Description
Part Number: 1265
Current Rating: 20 Amps
Finish/Plating: Matte Tin
Material: Brass
Mounting: THM
Mounting Hole: .106
Orientation: Horizontal
Tab Size: .250 [6.4] x .032 [.81]
Terminal Style: PCB Male
Terminal Type: Quick-Fit
Keystone Electronics Corp.
DigiKey
Done
Request a Quote
Email Supplier
Description
Part Number: 1265
Current Rating: 20 Amps
Finish/Plating: Matte Tin
Material: Brass
Mounting: THM
Mounting Hole: .106
Orientation: Horizontal
Tab Size: .250 [6.4] x .032 [.81]
Terminal Style: PCB Male
Terminal Type: Quick-Fit
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 1265 is a .250 inch (6.4 mm) tab male quick-fit terminal for PCB mounting, made from .032 inch (.81 mm) brass with tin plating and a .106 inch (2.7 mm) mounting hole. It is not UL recognized.
Datasheet Summary Powered by GS/AI
The 1265 is a .250 inch (6.4 mm) tab male quick-fit terminal for PCB mounting, made from .032 inch (.81 mm) brass with tin plating and a .106 inch (2.7 mm) mounting hole. It is not UL recognized.