Keystone Electronics Corp. Heavy Duty Low Profile Screw Terminal w/Screw Unassembled 1299

Description
Part Number: 1299 Current Rating: 30 Amps Mounting: Solder Mount Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 10-32
Request a Quote
Description
Part Number: 1299 Current Rating: 30 Amps Mounting: Solder Mount Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Low Profile Screw Terminal, part number 1299, is designed for applications requiring a robust connection with a current rating of 30 Amps. This terminal features a 10-32 thread and is supplied with the screw unassembled, allowing for flexibility in installation. The terminal body is constructed from brass with a matte tin plate finish, ensuring durability and reliable conductivity. It is suitable for solder mounting and is oriented vertically, making it ideal for space-constrained environments. The design includes an anti-rotation tab for compatibility with spade terminals, facilitating secure connections with solid or stranded wire, crimp lugs, or terminals.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Low Profile Screw Terminal, part number 1299, is designed for applications requiring a robust connection with a current rating of 30 Amps. This terminal features a 10-32 thread and is supplied with the screw unassembled, allowing for flexibility in installation. The terminal body is constructed from brass with a matte tin plate finish, ensuring durability and reliable conductivity. It is suitable for solder mounting and is oriented vertically, making it ideal for space-constrained environments. The design includes an anti-rotation tab for compatibility with spade terminals, facilitating secure connections with solid or stranded wire, crimp lugs, or terminals.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Low Profile Screw Terminal w/Screw Unassembled - 1299 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Heavy Duty Low Profile Screw Terminal w/Screw Unassembled
1299
Heavy Duty Low Profile Screw Terminal w/Screw Unassembled 1299
Part Number: 1299 Current Rating: 30 Amps Mounting: Solder Mount Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 10-32

Part Number: 1299

  • Current Rating: 30 Amps
  • Mounting: Solder Mount
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: 30 Amp
  • Thread: 10-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1299
Terminals 1299
Terminals 10-32 SCREW UNASSEMBLED

Terminals 10-32 SCREW UNASSEMBLED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 1299 1299
Product Name Heavy Duty Low Profile Screw Terminal w/Screw Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal - 1572-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers