Keystone Electronics Corp.Quick Fit .250" Tab Screw Terminal1217
Description
Part Number: 1217
Current Rating: 15 Amps
Finish/Plating: Matte Tin
Material: Brass
Mounting: Swage Mount
Orientation: Vertical
Screw Packaging: Installed & Captivated
Thread: 6-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1217
Current Rating: 15 Amps
Finish/Plating: Matte Tin
Material: Brass
Mounting: Swage Mount
Orientation: Vertical
Screw Packaging: Installed & Captivated
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Part number 1217 is a quick-fit screw terminal with a .250 inch tab, rated for 15 amps. The terminal is made of brass with a tin plate finish, and the screw is steel with nickel plating. The screw is installed and captivated, with a 6-32 thread and a length of .375 inch. The mounting detail shows a .125 inch diameter hole and overall dimensions of .312 inch by .333 inch. The terminal is designed for PCB mounting with a vertical orientation.
Datasheet Summary Powered by GS/AI
Part number 1217 is a quick-fit screw terminal with a .250 inch tab, rated for 15 amps. The terminal is made of brass with a tin plate finish, and the screw is steel with nickel plating. The screw is installed and captivated, with a 6-32 thread and a length of .375 inch. The mounting detail shows a .125 inch diameter hole and overall dimensions of .312 inch by .333 inch. The terminal is designed for PCB mounting with a vertical orientation.