Keystone Electronics Corp. Slim-Line PC Screw Terminal, 90°-Blue Screw Captivated 7757-5

Description
Part Number: 7757-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7757-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7757-5 is a 90° slim-line screw terminal for printed circuit boards, with a screw installed and captivated, designed for 6-32 threads and rated for 15 amps. It accepts #14-22 AWG solid or stranded wire and has a brass terminal with matte tin plating and a brass screw with nickel plating and a blue-painted head for identification. The terminal shares the same mounting hole pattern as quick fit terminals and measures 0.200 inches by 0.315 inches. The screw head color is blue, as indicated by the -5 suffix.

Datasheet Summary
Powered by GS/AI

The 7757-5 is a 90° slim-line screw terminal for printed circuit boards, with a screw installed and captivated, designed for 6-32 threads and rated for 15 amps. It accepts #14-22 AWG solid or stranded wire and has a brass terminal with matte tin plating and a brass screw with nickel plating and a blue-painted head for identification. The terminal shares the same mounting hole pattern as quick fit terminals and measures 0.200 inches by 0.315 inches. The screw head color is blue, as indicated by the -5 suffix.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 90°-Blue Screw Captivated - 7757-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 90°-Blue Screw Captivated
7757-5
Slim-Line PC Screw Terminal, 90°-Blue Screw Captivated 7757-5
Part Number: 7757-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7757-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 90 Degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7757-5
Product Name Slim-Line PC Screw Terminal, 90°-Blue Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
Terminals - Turret Connectors - 36-1593-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Straight Leg Terminal - 1215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
Terminals - Turret Connectors - 36-1572-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details