Keystone Electronics Corp. Surface Mountable Male .240" Quick-Fit Terminal on T&R 4928TR

Description
Part Number: 4928TR Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Orientation: Vertical Packaging: Tape and Reel - 250 / 13" reel Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit For Bulk version, request Supplied with High Temp Pick-Pad for easy placement by pick and place equipment
Request a Quote Datasheet
Description
Part Number: 4928TR Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Orientation: Vertical Packaging: Tape and Reel - 250 / 13" reel Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit For Bulk version, request Supplied with High Temp Pick-Pad for easy placement by pick and place equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mountable Male .240
New Hyde Park, NY, USA
Surface Mountable Male .240" Quick-Fit Terminal on T&R
4928TR
Surface Mountable Male .240" Quick-Fit Terminal on T&R 4928TR
Part Number: 4928TR Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: SMT Orientation: Vertical Packaging: Tape and Reel - 250 / 13" reel Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit For Bulk version, request Supplied with High Temp Pick-Pad for easy placement by pick and place equipment

Part Number: 4928TR

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: SMT
  • Orientation: Vertical
  • Packaging: Tape and Reel - 250 / 13" reel
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • For Bulk version, request
  • Supplied with High Temp Pick-Pad for easy placement by pick and place equipment
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4928CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4928CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4928CT-ND
QUICK FIT TERMINAL ON T&R .240"

QUICK FIT TERMINAL ON T&R .240"

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4928TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4928TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4928TR-ND
QUICK FIT TERMINAL ON T&R .240"

QUICK FIT TERMINAL ON T&R .240"

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4928DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4928DKR-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4928DKR-ND
QUICK FIT TERMINAL ON T&R .240"

QUICK FIT TERMINAL ON T&R .240"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
4928TR
Terminals 4928TR
Terminals S/M MALE .240" 20A QF TERMINAL T/R

Terminals S/M MALE .240" 20A QF TERMINAL T/R

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 4928TR 36-4928CT-ND 4928TR
Product Name Surface Mountable Male .240" Quick-Fit Terminal on T&R Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Terminal Type Push On Terminal Standard
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Terminals - Turret Connectors - 36-1515-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1559-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-11510-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details