Keystone Electronics Corp. Male .205" Quick Fit Terminal 1213

Description
Part Number: 1213 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .205 [5.2] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1213 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .205 [5.2] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a Quick Connect Terminal, specifically the part number 36-1213-ND, manufactured by Keystone Electronics. It is designed for quick and reliable electrical connections, featuring a tab size of .032 inches (0.80 mm) and a mounting hole diameter of .052 inches (1.3 mm). The terminal is made from brass with a tin plating, ensuring good conductivity and corrosion resistance. This terminal is recognized by Underwriters Laboratories (UL) under file number E201546, indicating compliance with safety and performance standards as per the National Electrical Manufacturers Association (NEMA) specifications. The dimensions and materials used in the construction of this terminal make it suitable for various applications requiring quick disconnect capabilities. Engineers considering this product should evaluate its specifications against their project requirements to determine its suitability for their specific applications.

Datasheet Summary
Powered by GS/AI

The product is a Quick Connect Terminal, specifically the part number 36-1213-ND, manufactured by Keystone Electronics. It is designed for quick and reliable electrical connections, featuring a tab size of .032 inches (0.80 mm) and a mounting hole diameter of .052 inches (1.3 mm). The terminal is made from brass with a tin plating, ensuring good conductivity and corrosion resistance. This terminal is recognized by Underwriters Laboratories (UL) under file number E201546, indicating compliance with safety and performance standards as per the National Electrical Manufacturers Association (NEMA) specifications. The dimensions and materials used in the construction of this terminal make it suitable for various applications requiring quick disconnect capabilities. Engineers considering this product should evaluate its specifications against their project requirements to determine its suitability for their specific applications.

Suppliers

Company
Product
Description
Supplier Links
Male .205
New Hyde Park, NY, USA
Male .205" Quick Fit Terminal
1213
Male .205" Quick Fit Terminal 1213
Part Number: 1213 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .205 [5.2] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1213

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.052
  • Orientation: Vertical
  • Tab Size: .205 [5.2] x .032 [.81]
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1213-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1213-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1213-ND
CONN QC TAB 0.205 SOLDER

CONN QC TAB 0.205 SOLDER

Buy Now Datasheet
PC QUICK-FIT TERMINAL - 1213 - Heilind Electronics, Inc.
Wilmington, MA, United States
PC QUICK-FIT TERMINAL
1213
PC QUICK-FIT TERMINAL 1213
PC QUICK-FIT TERMINAL

PC QUICK-FIT TERMINAL

Buy Now
Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone - 62W4856 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone
62W4856
Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone 62W4856
TERMINAL, MALE DISCONNECT, 0.205", QUICK CONNECT; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:BrassRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.205", QUICK CONNECT; Tab Size - Metric:5.21mm x 0.81mm; Tab Size - Imperial:0.205" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; Brass; Straight; 0.205 in.; 0.052 in.; Tin; UL Recognized - 70181591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.205 in.; 0.052 in.; Tin; UL Recognized
70181591
Terminal; Brass; Straight; 0.205 in.; 0.052 in.; Tin; UL Recognized 70181591
Male PC Quick Fit Terminals, Tin Plated Brass Tin plated brass Male PC quick terminal

Male PC Quick Fit Terminals, Tin Plated Brass

  • Tin plated brass
    Male PC quick terminal
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1213 36-1213-ND 1213 62W4856 70181591
Product Name Male .205" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors PC QUICK-FIT TERMINAL Terminal, Male Disconnect, 0.205, Quick Connect; Tab Size Metric Keystone Terminal; Brass; Straight; 0.205 in.; 0.052 in.; Tin; UL Recognized
Terminal Type Push On Terminal Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
#4 Stud Lockwasher Solder Lug - 7311 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Forked Turret Terminal - 1510-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers