Keystone Electronics Corp. Male .187" Quick Fit Terminal Sturdi-Mount 1212-ST

Description
Part Number: 1212-ST Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1212-ST Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Male .187" Quick Fit Terminal Sturdi-Mount, part number 1212-ST, is designed for efficient electrical connections with a current rating of 15 Amps. It features a brass construction with a matte tin finish, ensuring durability and conductivity. The terminal has a vertical orientation and is compatible with a mounting hole diameter of 0.052 inches. It utilizes a quick-fit design for easy installation and is UL recognized under file number E201546, confirming compliance with safety standards in the USA and Canada. The tab size measures .187 inches by .032 inches, making it suitable for various applications requiring reliable and secure connections.

Datasheet Summary
Powered by GS/AI

The Male .187" Quick Fit Terminal Sturdi-Mount, part number 1212-ST, is designed for efficient electrical connections with a current rating of 15 Amps. It features a brass construction with a matte tin finish, ensuring durability and conductivity. The terminal has a vertical orientation and is compatible with a mounting hole diameter of 0.052 inches. It utilizes a quick-fit design for easy installation and is UL recognized under file number E201546, confirming compliance with safety standards in the USA and Canada. The tab size measures .187 inches by .032 inches, making it suitable for various applications requiring reliable and secure connections.

Suppliers

Company
Product
Description
Supplier Links
Male .187
New Hyde Park, NY, USA
Male .187" Quick Fit Terminal Sturdi-Mount
1212-ST
Male .187" Quick Fit Terminal Sturdi-Mount 1212-ST
Part Number: 1212-ST Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1212-ST

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.052
  • Orientation: Vertical
  • Tab Size: .187 [4.8] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1212-ST-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1212-ST-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1212-ST-ND
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Buy Now Datasheet
TERMINAL/STURDI-MOUNT - 1212-ST - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL/STURDI-MOUNT
1212-ST
TERMINAL/STURDI-MOUNT 1212-ST
TERMINAL/STURDI-MOUN T

TERMINAL/STURDI-MOUNT

Buy Now
Terminal; Brass; Straight; 0.187 in.; 0.052 in.; Tin; UL Recognized - 70181595 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Brass; Straight; 0.187 in.; 0.052 in.; Tin; UL Recognized
70181595
Terminal; Brass; Straight; 0.187 in.; 0.052 in.; Tin; UL Recognized 70181595
Male PC Quick Fit Terminals, Tin Plated Brass Tin plated brass Male PC quick terminal

Male PC Quick Fit Terminals, Tin Plated Brass

  • Tin plated brass
    Male PC quick terminal
Supplier's Site
Terminal, Male Disconnect, 0.187, Quick Connect; Tab Size Metric Keystone - 62W4855 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187, Quick Connect; Tab Size Metric Keystone
62W4855
Terminal, Male Disconnect, 0.187, Quick Connect; Tab Size Metric Keystone 62W4855
TERMINAL, MALE DISCONNECT, 0.187", QUICK CONNECT; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:BrassRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187", QUICK CONNECT; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 1212-ST 36-1212-ST-ND 1212-ST 70181595 62W4855
Product Name Male .187" Quick Fit Terminal Sturdi-Mount Terminals - Quick Connects, Quick Disconnect Connectors TERMINAL/STURDI-MOUNT Terminal; Brass; Straight; 0.187 in.; 0.052 in.; Tin; UL Recognized Terminal, Male Disconnect, 0.187, Quick Connect; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Solder Tab Terminal - 1232 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
3 suppliers
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers