Keystone Electronics Corp. Terminals - Turret Connectors 11302

Description
TERM TURRET SINGLE L=6.35MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=6.35MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-11302-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11302-ND
Terminals - Turret Connectors 36-11302-ND
TERM TURRET SINGLE L=6.35MM TIN

TERM TURRET SINGLE L=6.35MM TIN

Buy Now Datasheet
Terminal, Turret, 2.36Mm, Though Hole, White; Insulation Keystone - 95M4665 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 2.36Mm, Though Hole, White; Insulation Keystone
95M4665
Terminal, Turret, 2.36Mm, Though Hole, White; Insulation Keystone 95M4665
TERMINAL, TURRET, 2.36MM, THOUGH HOLE, WHITE; Insulation:Insulated ; Mounting Hole Dia:2.2mm; Terminal Plating:Tin; Overall Length:8.9mm; Length - Below Flange:2.5mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 2.36MM, THOUGH HOLE, WHITE; Insulation:Insulated; Mounting Hole Dia:2.2mm; Terminal Plating:Tin; Overall Length:8.9mm; Length - Below Flange:2.5mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-11302-ND 95M4665
Product Name Terminals - Turret Connectors Terminal, Turret, 2.36Mm, Though Hole, White; Insulation Keystone
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details