PTFE insulated turret-to-turret solder terminals are brass components with tin plating and white PTFE bushings, designed for high-density packaging with exceptional electrical, mechanical, thermal, and chemical performance. The part features a .158 [4.0] mounting hole diameter, a .093 [2.4] pin diameter, and a body width of .148 [3.8], supporting high pull-out strength and torque resistance. The design enables feed-thru mounting with a .140 [3.6] center-to-center pin spacing and a .080 [2.0] hole for electrical connection.
Part Number: 11251
TERM TURRET DOUBLE L=4.95MM TIN
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 11251 | 36-11251-ND |
| Product Name | PTFE Insulated Turret to Turret Solder Terminal | Terminals - Turret Connectors |
| Material | Brass, Tin Plated Terminals; White PTFE Bushing | Brass |