Keystone Electronics Corp. Female PCB Terminal Accepts .187" x .020" Dimpled Tabs 3578

Description
Part Number: 3578 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546 Low Insertion Force Ideally suited for a dimpled mating tab
Request a Quote
Description
Part Number: 3578 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546 Low Insertion Force Ideally suited for a dimpled mating tab
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3578 is a vertical-entry, female PCB terminal designed for .187 (4.8) x .020 (0.51) dimpled tabs, with a low insertion force design. It is constructed of .012 (.30) brass with tin-nickel plating, and is UL recognized under File Number E201546. The terminal accepts tab thicknesses of .020 inch and has a mounting hole diameter of .134 [3.4] inches with two clearance holes. The overall length is .440 [11.2] inches, and the terminal width (W) is .093 [2.36] inches.

Datasheet Summary
Powered by GS/AI

3578 is a vertical-entry, female PCB terminal designed for .187 (4.8) x .020 (0.51) dimpled tabs, with a low insertion force design. It is constructed of .012 (.30) brass with tin-nickel plating, and is UL recognized under File Number E201546. The terminal accepts tab thicknesses of .020 inch and has a mounting hole diameter of .134 [3.4] inches with two clearance holes. The overall length is .440 [11.2] inches, and the terminal width (W) is .093 [2.36] inches.

Suppliers

Company
Product
Description
Supplier Links
Female PCB Terminal Accepts .187
New Hyde Park, NY, USA
Female PCB Terminal Accepts .187" x .020" Dimpled Tabs
3578
Female PCB Terminal Accepts .187" x .020" Dimpled Tabs 3578
Part Number: 3578 Material: Brass Mounting: THM Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Female Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546 Low Insertion Force Ideally suited for a dimpled mating tab

Part Number: 3578

  • Material: Brass
  • Mounting: THM
  • Orientation: Vertical
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Style: PCB Female
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
  • Low Insertion Force
  • Ideally suited for a dimpled mating tab
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3578-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-3578-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-3578-ND
CONN QC RCPT SOLDER

CONN QC RCPT SOLDER

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3578
Terminals 3578
Terminals Low Force Quick Fit Female

Terminals Low Force Quick Fit Female

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3578 36-3578-ND 3578
Product Name Female PCB Terminal Accepts .187" x .020" Dimpled Tabs Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Terminal Type Push On Terminal Standard
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
#8 Stud Solder Lug - 7333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Forked Turret Terminal - 1507-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
#6 Stud Solder Lug - 7326 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers