Keystone Electronics Corp. METRIC SCREW TERMINAL (WHITE) 7689-4

Description
Part Number: 7689-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal
Request a Quote
Description
Part Number: 7689-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7689-4 is a horizontal metric screw terminal designed for surface mounting on PC boards, accepting #14-22 AWG solid or stranded wire or crimp terminals. It features a stable, no-rock design with an anti-rotational feature and four snap-in legs for secure mounting. The screw is brass with nickel plating, rated for 15 amps, and positioned above board level to prevent wicking during wave soldering. The terminal is brass with matte tin plate, and the white color code corresponds to a white screw suffix. The part is supplied unassembled with screw not installed. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

The 7689-4 is a horizontal metric screw terminal designed for surface mounting on PC boards, accepting #14-22 AWG solid or stranded wire or crimp terminals. It features a stable, no-rock design with an anti-rotational feature and four snap-in legs for secure mounting. The screw is brass with nickel plating, rated for 15 amps, and positioned above board level to prevent wicking during wave soldering. The terminal is brass with matte tin plate, and the white color code corresponds to a white screw suffix. The part is supplied unassembled with screw not installed. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (WHITE) - 7689-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (WHITE)
7689-4
METRIC SCREW TERMINAL (WHITE) 7689-4
Part Number: 7689-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal

Part Number: 7689-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M3
  • PCB Screw Terminal
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7689-4
Terminals 7689-4
Terminals METRIC SCREW TERM (WHITE)

Terminals METRIC SCREW TERM (WHITE)

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7689-4 7689-4
Product Name METRIC SCREW TERMINAL (WHITE) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

#10 Stud Lockwasher Solder Lug - 4704 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
PC Terminal Lug .562 long - 680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers