Keystone Electronics Corp. PTFE Insulated Turret to Pin Solder Terminal 11217

Description
Part Number: 11217 Mounting Hole: .136 3.5] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11217 Mounting Hole: .136 3.5] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTFE insulated turret-to-pin solder terminals are brass with tin plating and feature a white PTFE bushing for electrical insulation, mechanical strength, and chemical resistance. The part has a .136 in (3.5 mm) mounting hole diameter, a pin diameter of .093 in (2.4 mm), and a pin length of .375 in (9.5 mm).

Datasheet Summary
Powered by GS/AI

PTFE insulated turret-to-pin solder terminals are brass with tin plating and feature a white PTFE bushing for electrical insulation, mechanical strength, and chemical resistance. The part has a .136 in (3.5 mm) mounting hole diameter, a pin diameter of .093 in (2.4 mm), and a pin length of .375 in (9.5 mm).

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Turret to Pin Solder Terminal - 11217 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Turret to Pin Solder Terminal
11217
PTFE Insulated Turret to Pin Solder Terminal 11217
Part Number: 11217 Mounting Hole: .136 3.5] Pin Size: 0.093 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11217

  • Mounting Hole: .136 3.5]
  • Pin Size: 0.093
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet
Terminals - Turret Connectors - 36-11217-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11217-ND
Terminals - Turret Connectors 36-11217-ND
TERM TURRET PIN L=9.53MM TIN

TERM TURRET PIN L=9.53MM TIN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 11217 36-11217-ND
Product Name PTFE Insulated Turret to Pin Solder Terminal Terminals - Turret Connectors
Material Brass, Tin Plated Terminals; White PTFE Bushing Brass
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Screw Terminal Only - 1206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Terminals - Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
2 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3544-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details