Keystone Electronics Corp. Horizontal Screw Terminal w/Screw-Assembled, Yellow 7692-7

Description
Part Number: 7692-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7692-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Horizontal screw terminal with a captivated 6-32 binding screw, designed for snap-in mounting on printed circuit boards, accepting #14-22 AWG solid or stranded wire. The terminal is made of brass with matte tin plating and is rated for 15 amps. The screw is color-coded yellow to match the suffix -7, and the low-profile design avoids wicking during wave soldering. The terminal has four mounting legs for stable, anti-rotational attachment.

Datasheet Summary
Powered by GS/AI

Horizontal screw terminal with a captivated 6-32 binding screw, designed for snap-in mounting on printed circuit boards, accepting #14-22 AWG solid or stranded wire. The terminal is made of brass with matte tin plating and is rated for 15 amps. The screw is color-coded yellow to match the suffix -7, and the low-profile design avoids wicking during wave soldering. The terminal has four mounting legs for stable, anti-rotational attachment.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Screw-Assembled, Yellow - 7692-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Screw-Assembled, Yellow
7692-7
Horizontal Screw Terminal w/Screw-Assembled, Yellow 7692-7
Part Number: 7692-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7692-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7692-7
Terminals 7692-7
Terminals SCREW TERMINAL YELLOW

Terminals SCREW TERMINAL YELLOW

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7692-7 7692-7
Product Name Horizontal Screw Terminal w/Screw-Assembled, Yellow Terminals
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (YELLOW) - 7698-7 - Keystone Electronics Corp.
View Details
2 suppliers
Forked Turret Terminal - 1511-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1525-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details