Keystone Electronics Corp. Single Turret Terminal 1572-1

Description
Part Number: 1572-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting Hole: 0.076 Type: Solder Turret Terminal
Request a Quote Datasheet
Description
Part Number: 1572-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting Hole: 0.076 Type: Solder Turret Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Turret Terminal - 1572-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Single Turret Terminal
1572-1
Single Turret Terminal 1572-1
Part Number: 1572-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting Hole: 0.076 Type: Solder Turret Terminal

Part Number: 1572-1

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .031 [.81]
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting Hole: 0.076
  • Type: Solder Turret Terminal
Buy Now Datasheet
Terminals - Turret Connectors - 36-1572-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1572-1-ND
Terminals - Turret Connectors 36-1572-1-ND
TERM TURRET SINGLE L=2.64MM TIN

TERM TURRET SINGLE L=2.64MM TIN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1572-1 36-1572-1-ND
Product Name Single Turret Terminal Terminals - Turret Connectors
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
Mini Tubular Terminal, Blunt Tip - 1238 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Solderless Ring Tongue Terminal-Crimp - 1276 - Keystone Electronics Corp.
Specs
Terminal Type Ring Terminal
Material Copper; Brass
North American 22 to 16 AWG
View Details
2 suppliers