Keystone Electronics Corp. Single Turret Terminal 1572-2

Description
Part Number: 1572-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting Hole: 0.076 Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1572-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting Hole: 0.076 Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single turret terminal for .062 inch (1.57 mm) thick boards, with a length of .082 inch (2.08 mm), made of brass and bright tin plated for solderability and shelf life. Mounting is supported by staking tool TL-1.

Datasheet Summary
Powered by GS/AI

Single turret terminal for .062 inch (1.57 mm) thick boards, with a length of .082 inch (2.08 mm), made of brass and bright tin plated for solderability and shelf life. Mounting is supported by staking tool TL-1.

Suppliers

Company
Product
Description
Supplier Links
Single Turret Terminal - 1572-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Single Turret Terminal
1572-2
Single Turret Terminal 1572-2
Part Number: 1572-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting Hole: 0.076 Type: Solder Turret Terminal

Part Number: 1572-2

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .062 [1.57]
  • Length: .082 [2.1]
  • Material: Brass
  • Mounting Hole: 0.076
  • Type: Solder Turret Terminal
Buy Now Datasheet
Terminals - Turret Connectors - 36-1572-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1572-2-ND
Terminals - Turret Connectors 36-1572-2-ND
TERM TURRET SINGLE L=2.64MM TIN

TERM TURRET SINGLE L=2.64MM TIN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1572-2 36-1572-2-ND
Product Name Single Turret Terminal Terminals - Turret Connectors
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Forked Turret Terminal - 1510-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1507-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details