Keystone Electronics Corp. Horizontal Screw Terminal w/Screw-Assembled, Black 7692-3

Description
Part Number: 7692-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7692-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Horizontal screw terminal with a captivated 6-32 binding screw, designed for snap-in mounting on PCBs, rated for 15 amps and accepting #14-22 AWG wire. The terminal is made of brass with matte tin plating, and features an anti-rotational design for stable mounting. The part is supplied with a black-colored screw as specified by the -3 suffix.

Datasheet Summary
Powered by GS/AI

Horizontal screw terminal with a captivated 6-32 binding screw, designed for snap-in mounting on PCBs, rated for 15 amps and accepting #14-22 AWG wire. The terminal is made of brass with matte tin plating, and features an anti-rotational design for stable mounting. The part is supplied with a black-colored screw as specified by the -3 suffix.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Screw-Assembled, Black - 7692-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Screw-Assembled, Black
7692-3
Horizontal Screw Terminal w/Screw-Assembled, Black 7692-3
Part Number: 7692-3 Color: Black Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7692-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7692-3
Terminals 7692-3
Terminals SCREW TERMINAL BLACK

Terminals SCREW TERMINAL BLACK

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7692-3 7692-3
Product Name Horizontal Screw Terminal w/Screw-Assembled, Black Terminals
Unlock Full Specs
to access all available technical data

Similar Products

#6 Stud Solder Lug - 7332 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
Forked Turret Terminal - 1507-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Terminals - Turret Connectors - 36-1598-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details