Keystone Electronics Corp. .025" Square Wire Wrap Pin .916" Long 5081

Description
Part Number: 5081 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Description
Part Number: 5081 Finish/Plating: Bright Tin Material: Phosphor Bronze
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The .025" Square Wire Wrap Pin, part number 5081, is designed for efficient point-to-point or feed-through wiring applications. It measures .916" in length and features a square profile that allows for easy insertion into pre-plated PCB holes with minimal damage. The pin is made from phosphor bronze and is finished with bright tin plating, ensuring good conductivity and corrosion resistance. This product is suitable for both production and prototype use, providing a reliable connection without the need for soldering. It is particularly effective for quick repairs and can accommodate various wire sizes.

Datasheet Summary
Powered by GS/AI

The .025" Square Wire Wrap Pin, part number 5081, is designed for efficient point-to-point or feed-through wiring applications. It measures .916" in length and features a square profile that allows for easy insertion into pre-plated PCB holes with minimal damage. The pin is made from phosphor bronze and is finished with bright tin plating, ensuring good conductivity and corrosion resistance. This product is suitable for both production and prototype use, providing a reliable connection without the need for soldering. It is particularly effective for quick repairs and can accommodate various wire sizes.

Suppliers

Company
Product
Description
Supplier Links
.025
New Hyde Park, NY, USA
.025" Square Wire Wrap Pin .916" Long
5081
.025" Square Wire Wrap Pin .916" Long 5081
Part Number: 5081 Finish/Plating: Bright Tin Material: Phosphor Bronze

Part Number: 5081

  • Finish/Plating: Bright Tin
  • Material: Phosphor Bronze
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Industrial Pins
Product Number 5081
Product Name .025" Square Wire Wrap Pin .916" Long
Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
Uninsulated Shorting Pin- .500
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.5000 inch (12.7 mm)
Material Brass; Brass
View Details
.025
Specs
Material Phosphor Bronze
View Details
.025
Specs
Material Phosphor Bronze
View Details