Keystone Electronics Corp.
Uninsulated Shorting Pin- .300" Wide
1430-3
Description
Part Number: 1430-3
Finish/Plating: Gold Plate
Length: .300 [7.6]
Material: Brass
Pin Size: 0.040
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1430-3
Finish/Plating: Gold Plate
Length: .300 [7.6]
Material: Brass
Pin Size: 0.040
RoHS: Yes
Request a Quote
Email Supplier
Suppliers
Uninsulated Shorting Pin- .300" Wide
1430-3
Part Number: 1430-3
Finish/Plating: Gold Plate
Length: .300 [7.6]
Material: Brass
Pin Size: 0.040
RoHS: Yes
Part Number: 1430-3
- Finish/Plating: Gold Plate
- Length: .300 [7.6]
- Material: Brass
- Pin Size: 0.040
- RoHS: Yes
Buy Now
Technical Specifications
|
Product Category
|
Industrial Pins |
|
Product Number
|
1430-3 |
|
Product Name
|
Uninsulated Shorting Pin- .300" Wide |
|
Nominal Diameter
|
0.0400 inch (1.02 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Nominal Diameter
0.0400 inch (1.02 mm)
View Details
Keystone Electronics Corp.
Nominal Diameter
0.0400 inch (1.02 mm)
View Details