Jergens, Inc. OK-Vise® Mounting & Smooth Jaw Clamps FK2-VT-TS

Description
Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-TS measurements are given in inches & pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-TS measurements are given in inches & pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Mounting & Smooth Jaw Clamps - FK2-VT-TS - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Mounting & Smooth Jaw Clamps
FK2-VT-TS
OK-Vise® Mounting & Smooth Jaw Clamps FK2-VT-TS
Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-TS measurements are given in inches & pounds.

Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part No. DK2-VTI-TS measurements are given in inches & pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number FK2-VT-TS
Product Name OK-Vise® Mounting & Smooth Jaw Clamps
Load Limit 22480 lbs (10195 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Radius Swing Clamp Assemblies - 14125 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Hook / Swing Clamp
View Details
Taper Nose Straps - 47123 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Short Bushing Revolving Clamp Assemblies - 35101 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details