Jergens, Inc. Long Slot U-Straps 47023

Description
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Slot U-Straps - 47023 - Jergens, Inc.
Cleveland, OH, United States
Long Slot U-Straps
47023
Long Slot U-Straps 47023
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric) Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: UNC-2B (Inch); 6h (Metric)
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 47023
Product Name Long Slot U-Straps
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

ZPS PNEU Installation Clamping Modules - 480160 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 12364 lbs (5607 kg)
View Details
ID Expansion Clamps - 68829 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 250 lbs (113 kg)
View Details
Micro™ Low Profile Clamps - 13222 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.7500 inch (19.05 mm)
Load Limit 3600 lbs (1633 kg)
View Details