Jergens, Inc. Coarse Pitch Steel Heel Straps 46816

Description
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet
Description
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coarse Pitch Steel Heel Straps - 46816 - Jergens, Inc.
Cleveland, OH, United States
Coarse Pitch Steel Heel Straps
46816
Coarse Pitch Steel Heel Straps 46816
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N 50-54

The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N 50-54
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46816
Product Name Coarse Pitch Steel Heel Straps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Gooseneck Forged Strap Clamps - 37213 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Forged Clamp; Gooseneck Clamp
View Details
Miniature Straps - Flat - 29703 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
View Details
Radius Swing Clamp Assemblies - 14128 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Hook / Swing Clamp
View Details
OK-Vise® Machinable & Smooth Jaw Clamps - FK2-VT+5S - Jergens, Inc.
Specs
Load Limit 22480 lbs (10195 kg)
View Details